Rotork plc Gear Box AB6800N/SP4

Description
HANDWHEEL, 600 MILLIMETER, 24" HW, FA16 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
HANDWHEEL, 600 MILLIMETER, 24" HW, FA16 OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 128568744 - Radwell International
Willingboro, NJ, United States
Gear Box
128568744
Gear Box 128568744
HANDWHEEL, 600 MILLIMETER, 24" HW, FA16 OUTPUT. FREE 2 YEAR RADWELL WARRANTY

HANDWHEEL, 600 MILLIMETER, 24" HW, FA16 OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 128568744
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
KHK CBX-191TH, T Type, Size 19, Style H, CBX Bevel Box - cbx-191th - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGC-40-P-G5-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 5 (X : 1)
View Details