parvalux by maxon SIS 22:1 Composite SIS-22C

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIS 22:1 inline gearbox offers 6 Nm of torque and weighs just 0.9 Kg. A compact and lightweight option for a range of applications, it can be combined with a number of our AC and DC motors to meet your exact specification. Contact your local sales engineer today to discuss your requirements.
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIS 22:1 inline gearbox offers 6 Nm of torque and weighs just 0.9 Kg. A compact and lightweight option for a range of applications, it can be combined with a number of our AC and DC motors to meet your exact specification. Contact your local sales engineer today to discuss your requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIS 22:1 Composite - SIS-22C - parvalux by maxon
Taunton, MA, United States
SIS 22:1 Composite
SIS-22C
SIS 22:1 Composite SIS-22C
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIS 22:1 inline gearbox offers 6 Nm of torque and weighs just 0.9 Kg. A compact and lightweight option for a range of applications, it can be combined with a number of our AC and DC motors to meet your exact specification. Contact your local sales engineer today to discuss your requirements.

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The SIS 22:1 inline gearbox offers 6 Nm of torque and weighs just 0.9 Kg. A compact and lightweight option for a range of applications, it can be combined with a number of our AC and DC motors to meet your exact specification. Contact your local sales engineer today to discuss your requirements.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number SIS-22C
Product Name SIS 22:1 Composite
Gearing Spur
Gear Ratio 22 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB12 Range - GB12 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 12.5 (X : 1)
Rated Output Torque 159 to 265 In-lbs (184 to 306 kg-cm)
View Details
GB28 50:1 Bronze - GB28-50B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 50 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
GB12 30:1 Bronze - 735901 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
S Box 70:1 Composite - S70C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 70 (X : 1)
Rated Output Torque 17.7 In-lbs (20.41 kg-cm)
View Details