FHD Bearings Co., Ltd. Sliding Block - EGH20 CA

Description
Linear Motion Guides Sliding Block bearing Slider bearings, also known as plain or journal bearings, are crucial components in machinery that provide support and minimize friction between moving surfaces, facilitating smooth relative motion. Low Friction: They provide smooth motion with minimal friction, reducing energy loss and wear. Maintenance-Friendly : Slider bearings are typically easy to maintain and replace. Cost-Effective: They are often more affordable than complex bearing systems. High Load Capacity: Slider bearings can handle substantial axial and radial loads. Noise Reduction: They operate quietly, making them suitable for noise-sensitive applications. Simplicity: Slider bearings have a straightforward design, making them easy to understand and implement. Versatility: They can be used in various applications, including automotive, industrial machinery, and more.
Description
Linear Motion Guides Sliding Block bearing Slider bearings, also known as plain or journal bearings, are crucial components in machinery that provide support and minimize friction between moving surfaces, facilitating smooth relative motion. Low Friction: They provide smooth motion with minimal friction, reducing energy loss and wear. Maintenance-Friendly : Slider bearings are typically easy to maintain and replace. Cost-Effective: They are often more affordable than complex bearing systems. High Load Capacity: Slider bearings can handle substantial axial and radial loads. Noise Reduction: They operate quietly, making them suitable for noise-sensitive applications. Simplicity: Slider bearings have a straightforward design, making them easy to understand and implement. Versatility: They can be used in various applications, including automotive, industrial machinery, and more.

Suppliers

Company
Product
Description
Supplier Links
Sliding Block - EGH20 CA -  - FHD Bearings Co., Ltd.
Foshan, Guangdong, China
Sliding Block - EGH20 CA
Sliding Block - EGH20 CA
Linear Motion Guides Sliding Block bearing Slider bearings, also known as plain or journal bearings, are crucial components in machinery that provide support and minimize friction between moving surfaces, facilitating smooth relative motion. Low Friction: They provide smooth motion with minimal friction, reducing energy loss and wear. Maintenance-Friendly : Slider bearings are typically easy to maintain and replace. Cost-Effective: They are often more affordable than complex bearing systems. High Load Capacity: Slider bearings can handle substantial axial and radial loads. Noise Reduction: They operate quietly, making them suitable for noise-sensitive applications. Simplicity: Slider bearings have a straightforward design, making them easy to understand and implement. Versatility: They can be used in various applications, including automotive, industrial machinery, and more.

Linear Motion Guides Sliding Block bearing

Slider bearings, also known as plain or journal bearings, are crucial components in machinery that provide support and minimize friction between moving surfaces, facilitating smooth relative motion.



  • Low Friction: They provide smooth motion with minimal friction, reducing energy loss and wear.
  • Maintenance-Friendly: Slider bearings are typically easy to maintain and replace.
  • Cost-Effective: They are often more affordable than complex bearing systems.
  • High Load Capacity: Slider bearings can handle substantial axial and radial loads.
  • Noise Reduction: They operate quietly, making them suitable for noise-sensitive applications.
  • Simplicity: Slider bearings have a straightforward design, making them easy to understand and implement.
  • Versatility: They can be used in various applications, including automotive, industrial machinery, and more.
Supplier's Site

Technical Specifications

  FHD Bearings Co., Ltd.
Product Category Pillow Block Bearings
Product Name Sliding Block - EGH20 CA
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Sliding Block - HGH35 HA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details