Stock Drive Products & Sterling Instrument - SDP/SI 0.312" Bore, Pillow Block-Mounted with Sintered Bronze Pressbearing A 7Z31-PB0312B

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Z31-PB0312B is a pillow block-mounted, self-aligning sintered bronze bearing with a 5/16 inch bore, designed for low-friction rotation and load support in light-duty applications. The bearing is housed in a sintered aluminum block and self-aligns up to ±5°. It has a nominal inner diameter of 0.3140 inches with a minimum of 0.3133 inches, an overall height of 1-1/8 inches, length of 2-1/4 inches, and width of 7/16 inch. The bearing is rated for a maximum radial load of 12,240 lbf and a maximum speed of 210 rpm, with an operating temperature range of -20°F to +200°F. The mounting flange hole diameter is 1/4 inch, with a mounting height of 1-3/4 inches and a centerline distance of 9/16 inch. The bearing is self-lubricating and corrosion-resistant.

Datasheet Summary
Powered by GS/AI

The A 7Z31-PB0312B is a pillow block-mounted, self-aligning sintered bronze bearing with a 5/16 inch bore, designed for low-friction rotation and load support in light-duty applications. The bearing is housed in a sintered aluminum block and self-aligns up to ±5°. It has a nominal inner diameter of 0.3140 inches with a minimum of 0.3133 inches, an overall height of 1-1/8 inches, length of 2-1/4 inches, and width of 7/16 inch. The bearing is rated for a maximum radial load of 12,240 lbf and a maximum speed of 210 rpm, with an operating temperature range of -20°F to +200°F. The mounting flange hole diameter is 1/4 inch, with a mounting height of 1-3/4 inches and a centerline distance of 9/16 inch. The bearing is self-lubricating and corrosion-resistant.

Suppliers

Company
Product
Description
Supplier Links
0.312
Hicksville, NY, United States
0.312" Bore, Pillow Block-Mounted with Sintered Bronze Pressbearing
A 7Z31-PB0312B
0.312" Bore, Pillow Block-Mounted with Sintered Bronze Pressbearing A 7Z31-PB0312B
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number A 7Z31-PB0312B
Product Name 0.312" Bore, Pillow Block-Mounted with Sintered Bronze Pressbearing
Shaft Diameter 0.3120 inch (7.92 mm)
Load Rating 210 lbs (95.24 kg)
Housing Aluminum
Length 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB16 - TSSUFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1900 lbs (862 kg)
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
1
Specs
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1000 lbs (454 kg)
Housing Aluminum
View Details
1-3/8 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20722 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details