parvalux by maxon MWS Range MWS

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. Available with composite gears, the MWS gearbox range can produce up to 45 Nm of continuous torque and is available in several gear ratios to suit the needs of any application. The Gearbox offers efficiencies up to 93% making the range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. Available with composite gears, the MWS gearbox range can produce up to 45 Nm of continuous torque and is available in several gear ratios to suit the needs of any application. The Gearbox offers efficiencies up to 93% making the range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MWS Range - MWS - parvalux by maxon
Taunton, MA, United States
MWS Range
MWS
MWS Range MWS
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. Available with composite gears, the MWS gearbox range can produce up to 45 Nm of continuous torque and is available in several gear ratios to suit the needs of any application. The Gearbox offers efficiencies up to 93% making the range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

Available with composite gears, the MWS gearbox range can produce up to 45 Nm of continuous torque and is available in several gear ratios to suit the needs of any application. The Gearbox offers efficiencies up to 93% making the range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number MWS
Product Name MWS Range
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 to 398 In-lbs (91.84 to 459 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

SIW 6:1 Bronze - SIW-36B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
L Box 60:1 Composite - L60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details
GB58 14:1 Composite - 5814C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 14 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
L Box 20:1 Composite - L20C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details