Marathon Special Products UL Power Fuse Block RF100A3B

Description
" BARRIER TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 100 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM RF100A MODEL "
Datasheet
Description
" BARRIER TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 100 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM RF100A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - RF100A3B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
RF100A3B
UL Power Fuse Block RF100A3B
" BARRIER TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 100 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM RF100A MODEL "

"

  • BARRIER TYPE
  • PHENOLIC MATERIAL
  • 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 3 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS H, CLASS K FUSE TYPE
  • 100 AMPERE FUSE CURRENT RATING
  • 250 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM
  • RF100A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number RF100A3B
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MTSXX097 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Sensor terminal block - 2000-5417/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers