The MTSXX097 is a 2 to 25 pole right-angle, side-stackable PCB terminal block with a 7.62 mm pitch, rated for 300 V and 12 A, accepting wire sizes from 0.05 to 1.5 mm² (30-14 AWG). It features a PA polyamide insulating housing in green, nickel-plated copper alloy screws and contacts, and operates from -40°C to +110°C. The terminal block is designed for a 2.4 mm thick PCB with 1.1 mm hole diameter and requires a tightening torque of 0.3 Nm. It meets UL, VDE, IMQ, and CSA approvals.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | MTSXX097 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Stackable (optional feature) |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |