Marathon Special Products UL Power Fuse Block R6T30A2S

Description
" STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) SCREW TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R6T30A MODEL "
Datasheet
Description
" STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) SCREW TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R6T30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - R6T30A2S - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
R6T30A2S
UL Power Fuse Block R6T30A2S
" STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) SCREW TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R6T30A MODEL "

"

  • STANDARD TYPE
  • PHENOLIC MATERIAL
  • 22 TO 10 AWG (COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 2 POLE(S)
  • SCREW TERMINAL TYPE
  • CLASS T FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • R6T30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number R6T30A2S
Product Name UL Power Fuse Block
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Actuator supply terminal block - 2000-5357/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 10R6919 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 450 volts
Current Rating 24 amps
View Details