BlockMaster Electronics, Inc. Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics WPC352

Description
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 22-12AWG; Pitch Spacing:-; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:450VRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 22-12AWG; Pitch Spacing:-; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:450VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 10R6919 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics
10R6919
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics 10R6919
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 22-12AWG; Pitch Spacing:-; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:450VRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 22-12AWG; Pitch Spacing:-; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:450VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 10R6919
Product Name Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-2-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Fuse terminal block - 2002-1811/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
Terminals - 2401.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Contact elements - Contact element EF - (N) - EF033.3 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details