Marathon Special Products UL Power Fuse Block R6J30A2S

Description
" BARRIER TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R6J30A MODEL "
Datasheet
Description
" BARRIER TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R6J30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - R6J30A2S - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
R6J30A2S
UL Power Fuse Block R6J30A2S
" BARRIER TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R6J30A MODEL "

"

  • BARRIER TYPE
  • THERMOPLASTIC MATERIAL
  • 22 TO 10 AWG (COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 2 POLE(S)
  • SCREW TERMINAL TYPE
  • CLASS J FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • R6J30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number R6J30A2S
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - DGWG125A1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Component Terminal Block with Diode - 2004-1211/1000-400 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers