The DGWG125A1 series is a line of modular PCB terminal blocks with wire guards, designed for secure terminal connections in control panels and industrial equipment. It features a low-profile design with angled wire entry, 2 to 24 positions, and machined inserts. The block supports wire ranges of 14-22 AWG, rated for 10A at 300V, with a screw torque of 4.5 lbs-in. and an operating temperature range of -30°C to +105°C. The housing is PBT with UL 94V-0 rating, terminals are tin-plated brass, and the wire guard is stainless steel. Mounting requires a minimum PCB hole size of 1.30 mm. Standard colors are black and blue, with ink marking available on request. Stripping length is specified at 4.5-5 mm.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | DGWG125A1-XXP-BL |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Moduar |
| Operating Temperature | -30 to 105 C (-22 to 221 F) |
| Terminal Block Type | Power Distribution Blocks |
| # of Contacts | 2 to 24 |