Marathon Special Products UL Power Fuse Block R6J100A1B

Description
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL 14 TO 2/0 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 100 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM 6J100A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL 14 TO 2/0 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 100 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM 6J100A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - R6J100A1B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
R6J100A1B
UL Power Fuse Block R6J100A1B
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL 14 TO 2/0 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 100 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM 6J100A MODEL "

"

  • BARRIER, STANDARD TYPE
  • PHENOLIC MATERIAL
  • 14 TO 2/0 AWG (COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 1 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS J FUSE TYPE
  • 100 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM
  • 6J100A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number R6J100A1B
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CCFXX002 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Triple-deck terminal block - Through terminal block - 2002-3238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers