Marathon Special Products UL Power Fuse Block R6F100A2B

Description
" BARRIER TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 100 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM R6F100A MODEL "
Datasheet
Description
" BARRIER TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 100 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM R6F100A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - R6F100A2B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
R6F100A2B
UL Power Fuse Block R6F100A2B
" BARRIER TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 100 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM R6F100A MODEL "

"

  • BARRIER TYPE
  • PHENOLIC MATERIAL
  • 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 2 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS H, CLASS K FUSE TYPE
  • 100 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM
  • R6F100A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number R6F100A2B
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15236 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-05D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.909 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers