CTMXX0PT is a pluggable terminal block header with 2 to 25 poles, a 3.81 mm pitch, and a modular side configuration. It supports wire sections from 0.05 to 1.5 mm² (30-14 AWG), with a voltage rating of 300 V and a current rating of 11 A. The contact resistance is less than 15 mΩ, and the insulation resistance exceeds 1 GΩ. The insulating housing is made of PA polyamide, with nickel and tin-plated copper alloy contacts, and the standard color is green. The operating temperature range is -40°C to +105°C. Insertion force per pole is maximum 3 N, withdrawal force per pole is minimum 1.5 N, and the recommended torque is 0.25 Nm. PCB thickness is limited to a maximum of 2.4 mm. It is approved to UL, CSA, IEC, and IMQ standards.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CTMXX0PT |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug; Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Header |
| # of Contacts | 2 to 25 |