Marathon Special Products UL Power Fuse Block R400A3B

Description
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 350 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 400 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY WITH REJECT PIN R400A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 350 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 400 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY WITH REJECT PIN R400A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - R400A3B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
R400A3B
UL Power Fuse Block R400A3B
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 350 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 400 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY WITH REJECT PIN R400A MODEL "

"

  • BARRIER, STANDARD TYPE
  • PHENOLIC MATERIAL
  • (2) 1/0 AWG TO 350 MCM (ALUMINUM/COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 3 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS R FUSE TYPE
  • 400 AMPERE FUSE CURRENT RATING
  • 250 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • WITH REJECT PIN
  • R400A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number R400A3B
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 3
Unlock Full Specs
to access all available technical data