Marathon Special Products UL Power Fuse Block R100A1B

Description
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 100 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON[R] BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM WITH REJECT PIN R100A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 100 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON[R] BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM WITH REJECT PIN R100A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - R100A1B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
R100A1B
UL Power Fuse Block R100A1B
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 100 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON[R] BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM WITH REJECT PIN R100A MODEL "

"

  • BARRIER, STANDARD TYPE
  • PHENOLIC MATERIAL
  • 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 1 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS R FUSE TYPE
  • 100 AMPERE FUSE CURRENT RATING
  • 250 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON[R] BRAND
  • CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM
  • WITH REJECT PIN
  • R100A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number R100A1B
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Terminal Block, Barrier, 6Pos, 3Awg; No. Of Rows Blockmaster Electronics - 80Y6605 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2000-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details