BlockMaster Electronics, Inc. Terminal Block, Barrier, 6Pos, 3Awg; No. Of Rows Blockmaster Electronics OTB-358N-06P-C

Description
TERMINAL BLOCK, BARRIER, 6POS, 3AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:13mm; Rated Current:60A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Description
TERMINAL BLOCK, BARRIER, 6POS, 3AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:13mm; Rated Current:60A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6Pos, 3Awg; No. Of Rows Blockmaster Electronics - 80Y6605 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6Pos, 3Awg; No. Of Rows Blockmaster Electronics
80Y6605
Terminal Block, Barrier, 6Pos, 3Awg; No. Of Rows Blockmaster Electronics 80Y6605
TERMINAL BLOCK, BARRIER, 6POS, 3AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:13mm; Rated Current:60A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6POS, 3AWG; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:13mm; Rated Current:60A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 80Y6605
Product Name Terminal Block, Barrier, 6Pos, 3Awg; No. Of Rows Blockmaster Electronics
North American 10 to 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminals - 2207.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
High and Medium-Power Terminal Blocks - HP-ATA-90-1-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Cage
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details