Genteq CAPACITOR; MOTOR RUN ; 440AC; BASE SIZE2; ROUND; HEIGHT 3.88; -40#C TO 70#C PB400E000S440EA

Description
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present.
Datasheet
Description
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; MOTOR RUN ; 440AC; BASE SIZE2; ROUND; HEIGHT 3.88; -40#C TO 70#C - 70103092 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; MOTOR RUN ; 440AC; BASE SIZE2; ROUND; HEIGHT 3.88; -40#C TO 70#C
70103092
CAPACITOR; MOTOR RUN ; 440AC; BASE SIZE2; ROUND; HEIGHT 3.88; -40#C TO 70#C 70103092
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present.

This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present.

Supplier's Site
Capacitor Polypropylene Pp Film 40Uf, 440V, 6%, Qc; Dielectric Type Genteq - 38P7740 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 40Uf, 440V, 6%, Qc; Dielectric Type Genteq
38P7740
Capacitor Polypropylene Pp Film 40Uf, 440V, 6%, Qc; Dielectric Type Genteq 38P7740
CAPACITOR POLYPROPYLENE PP FILM 40UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 40UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70103092 38P7740
Product Name CAPACITOR; MOTOR RUN ; 440AC; BASE SIZE2; ROUND; HEIGHT 3.88; -40#C TO 70#C Capacitor Polypropylene Pp Film 40Uf, 440V, 6%, Qc; Dielectric Type Genteq
Configuration / Form Factor Quick Connect Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Metallized PP
Capacitance Range 40 microF 40 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - C11CF2R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers