parvalux by maxon LIS Range LIS

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIS Range offers 23 – 74 Nm of continuous torque and up to 85% efficiency. With a wide range of gear ratios on offers, as well as compatability with our AC and DC motors, the LIS gearbox range is the ideal solution for a myriad of applications. To find out more or to place an order with us please contact your local sales engineer.
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIS Range offers 23 – 74 Nm of continuous torque and up to 85% efficiency. With a wide range of gear ratios on offers, as well as compatability with our AC and DC motors, the LIS gearbox range is the ideal solution for a myriad of applications. To find out more or to place an order with us please contact your local sales engineer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LIS Range - LIS - parvalux by maxon
Taunton, MA, United States
LIS Range
LIS
LIS Range LIS
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIS Range offers 23 – 74 Nm of continuous torque and up to 85% efficiency. With a wide range of gear ratios on offers, as well as compatability with our AC and DC motors, the LIS gearbox range is the ideal solution for a myriad of applications. To find out more or to place an order with us please contact your local sales engineer.

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The LIS Range offers 23 – 74 Nm of continuous torque and up to 85% efficiency. With a wide range of gear ratios on offers, as well as compatability with our AC and DC motors, the LIS gearbox range is the ideal solution for a myriad of applications. To find out more or to place an order with us please contact your local sales engineer.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number LIS
Product Name LIS Range
Gearing Spur
Gear Ratio 6 (X : 1)
Rated Output Torque 204 to 655 In-lbs (235 to 755 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB80 6:1 - GB806 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 6 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
LIW 36:1 Composite - LIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
GB28 25:1 Bronze - GB28-25B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
SIW 1350:1 Composite - SIW-1350C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details