parvalux by maxon SWS 31:1 Spur / 44:1 Worm Composite SWS-31S44W

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. This SWS right-angle gearbox produces produces 11 Nm of torque and is available in a gear ratio of 31:1 spur and 44:1 worm. The gearbox offers efficiencies of up to 87% to ensure power from the motor is converted into increased torque without losing too much power. This gearbox is also perfect for many applications as it is lightweight, weighing only 0.85 Kg. To find out more please get in contact with our team.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. This SWS right-angle gearbox produces produces 11 Nm of torque and is available in a gear ratio of 31:1 spur and 44:1 worm. The gearbox offers efficiencies of up to 87% to ensure power from the motor is converted into increased torque without losing too much power. This gearbox is also perfect for many applications as it is lightweight, weighing only 0.85 Kg. To find out more please get in contact with our team.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SWS 31:1 Spur / 44:1 Worm Composite - SWS-31S44W - parvalux by maxon
Taunton, MA, United States
SWS 31:1 Spur / 44:1 Worm Composite
SWS-31S44W
SWS 31:1 Spur / 44:1 Worm Composite SWS-31S44W
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. This SWS right-angle gearbox produces produces 11 Nm of torque and is available in a gear ratio of 31:1 spur and 44:1 worm. The gearbox offers efficiencies of up to 87% to ensure power from the motor is converted into increased torque without losing too much power. This gearbox is also perfect for many applications as it is lightweight, weighing only 0.85 Kg. To find out more please get in contact with our team.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

This SWS right-angle gearbox produces produces 11 Nm of torque and is available in a gear ratio of 31:1 spur and 44:1 worm. The gearbox offers efficiencies of up to 87% to ensure power from the motor is converted into increased torque without losing too much power. This gearbox is also perfect for many applications as it is lightweight, weighing only 0.85 Kg. To find out more please get in contact with our team.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number SWS-31S44W
Product Name SWS 31:1 Spur / 44:1 Worm Composite
Gearing Spur; Worm
Gear Ratio 1364 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

M Box 10:1 Bronze - M10B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
SIW 16:1 Composite - SIW-16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
LIW 240:1 Composite - LIW-240C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 240 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
SIW Range - SIW - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details