Marathon Special Products Feed Through Sectional Terminal Block MIKE10

Description
" GROUNDING TYPE 2.204 INCH W X 1.771 INCH H SIZE GREEN, YELLOW COLOR 0.315 INCH BLOCK WIDTH 8 AWG WIRE SIZE SINGLE TIER 1 CIRCUIT CONFIGURATION UL, CSA APPROVAL 35 MM DIN 3 RAIL MOUNTING POLYAMIDE 6.6 HOUSING MATERIAL SCREW TERMINAL TYPE VDE CONSTRUCTION STANDARD MARATHON[R] BRAND "
Datasheet
Description
" GROUNDING TYPE 2.204 INCH W X 1.771 INCH H SIZE GREEN, YELLOW COLOR 0.315 INCH BLOCK WIDTH 8 AWG WIRE SIZE SINGLE TIER 1 CIRCUIT CONFIGURATION UL, CSA APPROVAL 35 MM DIN 3 RAIL MOUNTING POLYAMIDE 6.6 HOUSING MATERIAL SCREW TERMINAL TYPE VDE CONSTRUCTION STANDARD MARATHON[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through Sectional Terminal Block - MIKE10 - Marathon Special Products
Bowling Green, OH, USA
Feed Through Sectional Terminal Block
MIKE10
Feed Through Sectional Terminal Block MIKE10
" GROUNDING TYPE 2.204 INCH W X 1.771 INCH H SIZE GREEN, YELLOW COLOR 0.315 INCH BLOCK WIDTH 8 AWG WIRE SIZE SINGLE TIER 1 CIRCUIT CONFIGURATION UL, CSA APPROVAL 35 MM DIN 3 RAIL MOUNTING POLYAMIDE 6.6 HOUSING MATERIAL SCREW TERMINAL TYPE VDE CONSTRUCTION STANDARD MARATHON[R] BRAND "

"

  • GROUNDING TYPE
  • 2.204 INCH W X 1.771 INCH H SIZE
  • GREEN, YELLOW COLOR
  • 0.315 INCH BLOCK WIDTH
  • 8 AWG WIRE SIZE
  • SINGLE TIER 1 CIRCUIT CONFIGURATION
  • UL, CSA APPROVAL
  • 35 MM DIN 3 RAIL MOUNTING
  • POLYAMIDE 6.6 HOUSING MATERIAL
  • SCREW TERMINAL TYPE
  • VDE CONSTRUCTION STANDARD
  • MARATHON[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number MIKE10
Product Name Feed Through Sectional Terminal Block
Mounting Options 35 mm DIN Rail
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSQXX006 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Actuator terminal block - 2000-5317/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers