Marathon Special Products UL Power Fuse Block F600A1B

Description
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 600 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY F600A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 600 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY F600A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - F600A1B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
F600A1B
UL Power Fuse Block F600A1B
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 600 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY F600A MODEL "

"

  • BARRIER, STANDARD TYPE
  • PHENOLIC MATERIAL
  • (2) 1/0 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 1 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS H, CLASS K FUSE TYPE
  • 600 AMPERE FUSE CURRENT RATING
  • 250 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • F600A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number F600A1B
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Pluggable Terminal Blocks - CIMXX0A2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers