The CIMXX0A2 is a pluggable terminal block header with 2 to 13 poles, side stackable, and a 10 mm pitch. It supports up to 600 V and 15 A, with wire cross-sections from 0.05 to 2.5 mm². The terminal contacts are nickel and tin plated on copper alloy, housed in PA polyamide with a standard green color. It has a maximum insertion force of 3 N per pole and a minimum withdrawal force of 1.5 N per pole. The PCB thickness is limited to 2.4 mm, and it operates between -40°C and +105°C. Contact resistance is less than 15 mΩ, and insulation resistance exceeds 1 GΩ. It is approved to UL, VDE, IMQ, and CSA standards.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CIMXX0A2 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug; Stackable |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Header |
| # of Contacts | 2 to 13 |