Marathon Special Products 4100149 F30A3S

Description
4100149
Request a Quote Datasheet
Description
4100149
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4100149 - F30A3S - Heilind Electronics, Inc.
Wilmington, MA, United States
4100149
F30A3S
4100149 F30A3S
4100149

4100149

Buy Now
Fuse Holder - 48419836 - Radwell International
Willingboro, NJ, United States
Fuse Holder
48419836
Fuse Holder 48419836
FUSE HOLDER, 14 X 50.8 MM, SCREW MOUNT, 30AMP, 250VAC, FUSE TYPE H & K CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 14 X 50.8 MM, SCREW MOUNT, 30AMP, 250VAC, FUSE TYPE H & K CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fort Worth, TX, USA
fuseholder,class h,250v,30a,3 pole,withscrew connector,for 10-22awg copper wire
70193057
fuseholder,class h,250v,30a,3 pole,withscrew connector,for 10-22awg copper wire 70193057
Tested and Approved for 10,000 Amp Interrupting Capacity Clip, Copper Alloy, Tin Plated Patented Cool-Clip® Design Open Body — For 9⁄16" Dia. By 2" Fuse Size UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

  • Tested and Approved for 10,000 Amp Interrupting Capacity
  • Clip, Copper Alloy, Tin Plated
  • Patented Cool-Clip® Design
  • Open Body — For 9⁄16" Dia. By 2" Fuse Size
  • UL Listed File No. E35113
  • CSA Certified File No. LR21455
  • Base Material: Thermoplastic
Supplier's Site
Fuse Holder, 14 X 50.8Mm, Screw Mount; Fuse Holder Type Marathon Special Products - 96F5349 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 14 X 50.8Mm, Screw Mount; Fuse Holder Type Marathon Special Products
96F5349
Fuse Holder, 14 X 50.8Mm, Screw Mount; Fuse Holder Type Marathon Special Products 96F5349
FUSE HOLDER, 14 X 50.8MM, SCREW MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 14 X 50.8MM, SCREW MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F30A3S 48419836 70193057 96F5349
Product Name 4100149 Fuse Holder fuseholder,class h,250v,30a,3 pole,withscrew connector,for 10-22awg copper wire Fuse Holder, 14 X 50.8Mm, Screw Mount; Fuse Holder Type Marathon Special Products
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details
Street Lighting Fuse Boxes - 096484-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details