Marathon Special Products Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products F30A3B

Description
FUSE HOLDER, 14 X 50.8MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 14 X 50.8MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products - 96F5355 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products
96F5355
Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products 96F5355
FUSE HOLDER, 14 X 50.8MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 14 X 50.8MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder - 48419832 - Radwell International
Willingboro, NJ, United States
Fuse Holder
48419832
Fuse Holder 48419832
FUSE BLOCK,3 POLE,30AMP,250V,CLAS S H FUSE. FREE 2 YEAR RADWELL WARRANTY

FUSE BLOCK,3 POLE,30AMP,250V,CLASS H FUSE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Fuse Holders Fuse Holders
Product Number 96F5355 48419832
Product Name Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products Fuse Holder
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 7191544 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.3 x 32mm)
View Details
2 suppliers
Fuse Holders - 2773921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Block - 1491-R266 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
Vertical-Entry-Auto-Fuse-Clip, Tape & Reel - 3584KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers