FUSE HOLDER, 14 X 50.8MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes
FUSE BLOCK, FUSEHOLDER, PANEL MOUNT, 2 POLE, SCREW CLAMP, CLASS H, 250 VOLTS, 30 AMPS, BOX LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Fuse Holders | Fuse Holders |
| Product Number | 96F5354 | 48419821 |
| Product Name | Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products | Fuse Holder |
| Normal Operating Current | 30 amps | 30 amps |