parvalux by maxon GB58 10:1 Composite 5810C

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux GB58 Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 25:1, it offers a wide range of output speeds and a capability of up to 4 Nm torque in continuous operation and 8 Nm in intermittent operation (S2 – 15 minutes). The GB58 gearbox is available with composite gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux GB58 Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 25:1, it offers a wide range of output speeds and a capability of up to 4 Nm torque in continuous operation and 8 Nm in intermittent operation (S2 – 15 minutes). The GB58 gearbox is available with composite gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GB58 10:1 Composite - 5810C - parvalux by maxon
Taunton, MA, United States
GB58 10:1 Composite
5810C
GB58 10:1 Composite 5810C
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux GB58 Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 25:1, it offers a wide range of output speeds and a capability of up to 4 Nm torque in continuous operation and 8 Nm in intermittent operation (S2 – 15 minutes). The GB58 gearbox is available with composite gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The Parvalux GB58 Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 25:1, it offers a wide range of output speeds and a capability of up to 4 Nm torque in continuous operation and 8 Nm in intermittent operation (S2 – 15 minutes). The GB58 gearbox is available with composite gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number 5810C
Product Name GB58 10:1 Composite
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

LIS 115:1 Composite - LIS-115C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 115 (X : 1)
Rated Output Torque 655 In-lbs (755 kg-cm)
View Details
L Box 20:1 Bronze - L20B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
View Details
LWS 25:1 Spur / 13:1 Worm Composite - LWS-25S13W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 325 (X : 1)
Rated Output Torque 549 In-lbs (633 kg-cm)
View Details
GB12 75:1 Composite - GB12-75C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 75 (X : 1)
Rated Output Torque 159 In-lbs (184 kg-cm)
View Details