Regal Rexnord Corporation Cam Follower CF 5/8 B

Description
CAM FLOWER, FLAT, CF SERIES, INCH CAMROL, 0.625 IN ROLLER DIAMETER, 0.4375 IN ROLLER WIDTH, 0.25 IN STUD DIAMETER, 0.75 IN STUD LENGTH, CGROME STEEL, NEEDLE ROLLER, HEX HEAD, 1/4-28 THREAD, 9200 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FLOWER, FLAT, CF SERIES, INCH CAMROL, 0.625 IN ROLLER DIAMETER, 0.4375 IN ROLLER WIDTH, 0.25 IN STUD DIAMETER, 0.75 IN STUD LENGTH, CGROME STEEL, NEEDLE ROLLER, HEX HEAD, 1/4-28 THREAD, 9200 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528168 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528168
Cam Follower 40528168
CAM FLOWER, FLAT, CF SERIES, INCH CAMROL, 0.625 IN ROLLER DIAMETER, 0.4375 IN ROLLER WIDTH, 0.25 IN STUD DIAMETER, 0.75 IN STUD LENGTH, CGROME STEEL, NEEDLE ROLLER, HEX HEAD, 1/4-28 THREAD, 9200 RPM. FREE 2 YEAR RADWELL WARRANTY

CAM FLOWER, FLAT, CF SERIES, INCH CAMROL, 0.625 IN ROLLER DIAMETER, 0.4375 IN ROLLER WIDTH, 0.25 IN STUD DIAMETER, 0.75 IN STUD LENGTH, CGROME STEEL, NEEDLE ROLLER, HEX HEAD, 1/4-28 THREAD, 9200 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528168
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH30UUR-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot - CFH 3 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 15720 lbs (7129 kg)
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-2-1/2-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 15280 lbs (6930 kg)
View Details
Polymer 5/8 Inch Cam Follower with 3/4 Inch Stainless Steel Stud - S7NSRY-025063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 60 lbs (27.21 kg)
Outside Diameter 0.6250 inch (15.87 mm)
View Details