MOUETTE PLASTIC MOLD CO., LTD Stud Type Cam Rollers KR 35

Description
Cam followers (stud-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a needle roller bearing with a threaded solid stud instead of an inner ring. They have a thick-walled outer ring with a crowned running surface and are supplied sealed and ready-to-mount. The bearings can be relubricated via the stud. High radial load carrying capacity Accommodate axial loads due to skew or tilting Long service life Easy to mount Sealed for increased reliability, with relubrication feature Cam followers are available in two types: one with a cage for high speed, and the other with a full complement for heavy loads. In the cam follower with seals, a special thrust washer is employed for the sliding surface inside the bearing to improve heat-seizure resistance. They are available in several designs and variants:· With or without a cage With different stud designs: A concentric seat An eccentric collar With several sealing solutions With the outer ring running surface profile: Crowned as standard Cylindrical (flat)
Request a Quote
Description
Cam followers (stud-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a needle roller bearing with a threaded solid stud instead of an inner ring. They have a thick-walled outer ring with a crowned running surface and are supplied sealed and ready-to-mount. The bearings can be relubricated via the stud. High radial load carrying capacity Accommodate axial loads due to skew or tilting Long service life Easy to mount Sealed for increased reliability, with relubrication feature Cam followers are available in two types: one with a cage for high speed, and the other with a full complement for heavy loads. In the cam follower with seals, a special thrust washer is employed for the sliding surface inside the bearing to improve heat-seizure resistance. They are available in several designs and variants:· With or without a cage With different stud designs: A concentric seat An eccentric collar With several sealing solutions With the outer ring running surface profile: Crowned as standard Cylindrical (flat)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Cam Rollers - KR 35 - MOUETTE PLASTIC MOLD CO., LTD
Changzhou, China
Stud Type Cam Rollers
KR 35
Stud Type Cam Rollers KR 35
Cam followers (stud-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a needle roller bearing with a threaded solid stud instead of an inner ring. They have a thick-walled outer ring with a crowned running surface and are supplied sealed and ready-to-mount. The bearings can be relubricated via the stud. High radial load carrying capacity Accommodate axial loads due to skew or tilting Long service life Easy to mount Sealed for increased reliability, with relubrication feature Cam followers are available in two types: one with a cage for high speed, and the other with a full complement for heavy loads. In the cam follower with seals, a special thrust washer is employed for the sliding surface inside the bearing to improve heat-seizure resistance. They are available in several designs and variants:· With or without a cage With different stud designs: A concentric seat An eccentric collar With several sealing solutions With the outer ring running surface profile: Crowned as standard Cylindrical (flat)

Cam followers (stud-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a needle roller bearing with a threaded solid stud instead of an inner ring. They have a thick-walled outer ring with a crowned running surface and are supplied sealed and ready-to-mount. The bearings can be relubricated via the stud.
High radial load carrying capacity
Accommodate axial loads due to skew or tilting
Long service life
Easy to mount
Sealed for increased reliability, with relubrication feature
Cam followers are available in two types: one with a cage for high speed, and the other with a full complement for heavy loads. In the cam follower with seals, a special thrust washer is employed for the sliding surface inside the bearing to improve heat-seizure resistance.
They are available in several designs and variants:·
With or without a cage
With different stud designs:
A concentric seat
An eccentric collar
With several sealing solutions
With the outer ring running surface profile:
Crowned as standard
Cylindrical (flat)

Supplier's Site

Technical Specifications

  MOUETTE PLASTIC MOLD CO., LTD
Product Category Cam Followers
Product Number KR 35
Product Name Stud Type Cam Rollers
Type Stud
Bearing Surface Crowned
Design Units Metric
Load Rating 2900 lbs (1315 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Type Cam Follower Crowned with Hex Head - CCFH 3 1/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Heavy Stud Type Cam Followers Crowned with Screwdriver Slot - CCFH 3 1/2 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-11/16-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 955 lbs (433 kg)
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 1 3/8 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details