The HP-ATB-175 series is a high-power panel distribution block rated for 600V and 175A, designed for use in panels, HVAC equipment, standby generators, switch gear, and lighting systems. The HP-ATB-175-4 variant features a phenolic housing rated 94V-0 and a polycarbonate clear safety cover rated UL94V-2. It supports line terminals with 2/0 to 6 AWG wire at 120 lb/in torque and load terminals with 4 to 14 AWG wire at 26 lb/in torque. Screws are 1/4-20 UNC stud for load connections. The assembly includes hex nuts and washers. Operating temperature ranges from -25°C to +125°C, with a withstanding voltage of 2,500 V AC.
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250″ QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | HP-ATB-175-4-01P |
| Product Name | High and Medium-Power Terminal Blocks |
| Mounting Options | Screw Mount |
| Termination Options | Screw Clamp |
| Features | Cover |
| Approvals | UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -25 to 125 C (-13 to 257 F) |