The CVFXX0M2 is a pluggable terminal block plug with 2 to 4 poles, designed for use with CIM, CIMH, and CPM series connectors. It features a 10.0 mm pitch, rated for 600 V and 15 A, and accepts wire sizes from 0.05 to 2.5 mm² (30 to 12 AWG). The housing is made of PA polyamide in green, with nickel-plated copper alloy screws and tin-plated copper alloy spring contacts. It operates from -40°C to +105°C, has a contact resistance of less than 15 mΩ, and an insulation resistance greater than 1 GΩ. The recommended tightening torque is 0.5 Nm, with an insertion force of max. 3 N per pole and withdrawal force of min. 1.5 N per pole. It meets UL, CSA, and IMQ approvals.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CVFXX0M2 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug; Moduar |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Plug |
| # of Contacts | 2 to 4 |