Genteq Capacitor Polypropylene Pp Film 45Uf, 240V, 6%, Qc; Dielectric Type Genteq 97F8041

Description
CAPACITOR POLYPROPYLENE PP FILM 45UF, 240V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.57mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 45UF, 240V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.57mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 45Uf, 240V, 6%, Qc; Dielectric Type Genteq - 89F2049 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 45Uf, 240V, 6%, Qc; Dielectric Type Genteq
89F2049
Capacitor Polypropylene Pp Film 45Uf, 240V, 6%, Qc; Dielectric Type Genteq 89F2049
CAPACITOR POLYPROPYLENE PP FILM 45UF, 240V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 45UF, 240V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 89F2049
Product Name Capacitor Polypropylene Pp Film 45Uf, 240V, 6%, Qc; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details