The CVFXX0L3 is a two- to twenty-five-pole plug terminal block with a 7.5 mm pitch, designed for use with CIM, CIMH, and CPM series housings. It features a left-side stackable configuration, supports wire sizes from 0.05 to 2.5 mm² (30 to 12 AWG), and is rated for 300 V and 15 A. Contacts are made of tin-plated copper alloy, with nickel-plated copper alloy screws and a PA polyamide insulating housing in standard green. The operating temperature range is -40°C to +105°C, with a contact resistance under 15 mΩ and insulation resistance over 1 GΩ. Recommended torque is 0.5 Nm, and stripping length is 7.5 mm. It meets UL, VDE, IMQ, and CSA approvals.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CVFXX0L3 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Plug |
| # of Contacts | 2 to 25 |