The CIMXX0A6 is a 2- to 13-pole pluggable terminal block header with a 10.16 mm pitch, designed for use with CIF, CVF, and CCF series connectors. It supports up to 600 V and 15 A, with wire sections from 0.05 to 2.5 mm². The insert and withdraw forces per pole are maximum 3 N and minimum 1.5 N, respectively. It operates from -40°C to +105°C, has a contact resistance under 15 mΩ, and insulation resistance over 1 GΩ. The housing is made of PA polyamide in green, and the terminals are nickel and tin plated copper alloy. PCB thickness is limited to a maximum of 2.4 mm. It is approved to UL, VDE, IMQ, and CSA standards.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CIMXX0A6 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug; Stackable |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Header |
| # of Contacts | 2 to 13 |