Marathon Special Products fuseholder,class m,enclosed,600v-30a,4 pole w/o blown fuse indic,6-14awg wire 6SM30A4C

Description
Class M Midget Enclosed Fuse Holders 600 Volts 30 A Tested and Approved for 100,000 Amp Interrupting Capacity Touchsafe Design IEC Type IP2 DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size Wire Range: #16-#14 AWG Cu Handle Allows Quick Easy Fuse Change Ventilated Design for Cooler Operation UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic
Description
Class M Midget Enclosed Fuse Holders 600 Volts 30 A Tested and Approved for 100,000 Amp Interrupting Capacity Touchsafe Design IEC Type IP2 DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size Wire Range: #16-#14 AWG Cu Handle Allows Quick Easy Fuse Change Ventilated Design for Cooler Operation UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
fuseholder,class m,enclosed,600v-30a,4 pole w/o blown fuse indic,6-14awg wire
70193157
fuseholder,class m,enclosed,600v-30a,4 pole w/o blown fuse indic,6-14awg wire 70193157
Class M Midget Enclosed Fuse Holders 600 Volts 30 A Tested and Approved for 100,000 Amp Interrupting Capacity Touchsafe Design IEC Type IP2 DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size Wire Range: #16-#14 AWG Cu Handle Allows Quick Easy Fuse Change Ventilated Design for Cooler Operation UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

Class M Midget Enclosed Fuse Holders 600 Volts 30 A

  • Tested and Approved for 100,000 Amp Interrupting Capacity
  • Touchsafe Design IEC Type IP2
  • DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size
  • Wire Range: #16-#14 AWG Cu
  • Handle Allows Quick Easy Fuse Change
  • Ventilated Design for Cooler Operation
  • UL Listed File No. E35113
  • CSA Certified File No. LR21455
  • Base Material: Thermoplastic
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70193157
Product Name fuseholder,class m,enclosed,600v-30a,4 pole w/o blown fuse indic,6-14awg wire
Unlock Full Specs
to access all available technical data

Similar Products

Press-In PC Fuse Clip for SPF fuse - 3566 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2165351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (F2)
View Details