Marathon Special Products Fuse Holder 6M30A2SQ

Description
SPECIAL PRODUCTS, FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT, 30 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SPECIAL PRODUCTS, FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT, 30 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder - 48419447 - Radwell International
Willingboro, NJ, United States
Fuse Holder
48419447
Fuse Holder 48419447
SPECIAL PRODUCTS, FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT, 30 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY

SPECIAL PRODUCTS, FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT, 30 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Marathon Special Products - 96F5406 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Marathon Special Products
96F5406
Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Marathon Special Products 96F5406
FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:- RoHS Compliant: Yes

FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 48419447 96F5406
Product Name Fuse Holder Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Marathon Special Products
Normal Operating Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 10000693 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Street Lighting Fuse Boxes - A60280-000 - TE Connectivity
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
3AG Fuse Holder-Snap in - 4250 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
3 suppliers