FUSEHOLDER, CLASS J, 10-14AWG, 30 AMP, 3 POLE, 600 VAC, PRESSURE PLATE TERMINALS, SURFACE OR DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY
Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuse Holders | Fuse Holders |
| Product Number | 48471807 | 52F9792 |
| Product Name | Fuse Holder | Fuse Holder; Fuse Holder Type Marathon Special Products |
| Normal Operating Current | 30 amps | 30 amps |