BlockMaster Electronics, Inc. Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics OTB-588-03P-C

Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 4/0AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35mm; Rated Current:250A; Rated Voltage:600V; Product Range:OTB-588 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 4/0AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35mm; Rated Current:250A; Rated Voltage:600V; Product Range:OTB-588 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6806 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics
12P6806
Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics 12P6806
TERMINAL BLOCK, BARRIER, 3 POSITION, 4/0AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35mm; Rated Current:250A; Rated Voltage:600V; Product Range:OTB-588 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 4/0AWG; No. of Rows:1 Row; No. of Positions:3Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35mm; Rated Current:250A; Rated Voltage:600V; Product Range:OTB-588 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6806
Product Name Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics
Mounting Options 35 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546821-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
Through terminal block - 2002-1702 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.012 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers