BlockMaster Electronics, Inc. Terminal Block, Pcb, 2 Position, 20-2Awg; Pitch Spacing Blockmaster Electronics MH130-1505-02

Description
TERMINAL BLOCK, PCB, 2 POSITION, 20-2AWG; Pitch Spacing:-; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 2 POSITION, 20-2AWG; Pitch Spacing:-; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 2 Position, 20-2Awg; Pitch Spacing Blockmaster Electronics - 12P6768 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 20-2Awg; Pitch Spacing Blockmaster Electronics
12P6768
Terminal Block, Pcb, 2 Position, 20-2Awg; Pitch Spacing Blockmaster Electronics 12P6768
TERMINAL BLOCK, PCB, 2 POSITION, 20-2AWG; Pitch Spacing:-; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 20-2AWG; Pitch Spacing:-; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6768
Product Name Terminal Block, Pcb, 2 Position, 20-2Awg; Pitch Spacing Blockmaster Electronics
North American 20 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2216.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Disconnect terminal block - 2002-1974 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details