BlockMaster Electronics, Inc. PCB High-Power Terminal Blocks OULP-947-M-XXP

Description
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.
Request a Quote Datasheet
Description
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB High-Power Terminal Blocks - OULP-947-M-XXP - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
PCB High-Power Terminal Blocks
OULP-947-M-XXP
PCB High-Power Terminal Blocks OULP-947-M-XXP
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.

BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Terminal Blocks
Product Number OULP-947-M-XXP
Product Name PCB High-Power Terminal Blocks
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark
Operating Temperature -40 to 90 C (-40 to 194 F)
Terminal Block Type Power Distribution Blocks; Tri-Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CSFXX091 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Single Row and Tri-Barrier Blocks - HD-332-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Jelly Beans Multi-Colored Barrier Blocks - JB6 - BlockMaster Electronics, Inc.
Specs
Mounting Options End Mounting Holes
Termination Options Spring Clamp
Features Color Options
View Details
Terminal Block, Barrier, 6 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6799 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details