Marathon Special Products Terminal Strip 699GP210417

Description
" ONE PIECE, SINGLE ROW TYPE 8.19 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #6-32 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE 17 CIRCUIT(S) KULKA. BRAND 699 GP MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 8.19 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #6-32 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE 17 CIRCUIT(S) KULKA. BRAND 699 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 699GP210417 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
699GP210417
Terminal Strip 699GP210417
" ONE PIECE, SINGLE ROW TYPE 8.19 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #6-32 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE 17 CIRCUIT(S) KULKA. BRAND 699 GP MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 8.19 INCH L X 0.69 INCH W X 0.88 INCH H SIZE
  • 16 TO 14 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • FEED THROUGH SOLDER TERMINAL WITH #6-32 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE
  • 17 CIRCUIT(S)
  • KULKA. BRAND
  • 699 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 699GP210417
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data