The CPMXX0M5 is a modular two-level pluggable terminal block header with 2 to 12 poles, designed for use with CIF, CVF, and CCF series connectors. It has a 5.08 mm pitch, supports wire sections from 0.05 to 2.5 mm², and is rated for 300 V and 12 A. The contact resistance is less than 15 mΩ, and insulation resistance exceeds 1 GΩ. The operating temperature range is from -40°C to +105°C. The housing is made of PA polyamide, and the contacts are nickel and tin plated on copper alloy. Insertion force per pole is maximum 3 N, and withdrawal force is minimum 1.5 N. The PCB thickness maximum is 2.4 mm. The standard color is green. It is approved to UL, VDE, IMQ, and CSA standards.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CPMXX0M5 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug; Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Header |
| # of Contacts | 2 to 12 |