Marathon Special Products Terminal Strip 699GP210213

Description
" ONE PIECE, SINGLE ROW TYPE 6.44 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 UNC STUD TERMINAL TYPE 13 CIRCUIT(S) KULKA. BRAND 699 GP MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 6.44 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 UNC STUD TERMINAL TYPE 13 CIRCUIT(S) KULKA. BRAND 699 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 699GP210213 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
699GP210213
Terminal Strip 699GP210213
" ONE PIECE, SINGLE ROW TYPE 6.44 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 UNC STUD TERMINAL TYPE 13 CIRCUIT(S) KULKA. BRAND 699 GP MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 6.44 INCH L X 0.69 INCH W X 0.5 INCH H SIZE
  • 16 TO 14 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 UNC STUD TERMINAL TYPE
  • 13 CIRCUIT(S)
  • KULKA. BRAND
  • 699 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 699GP210213
Product Name Terminal Strip
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Body Material PHENOLIC
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0H2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2000-2201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers