WAGO Double-deck terminal block - Through terminal block 2000-2201

Description
Double-deck terminal block; Through/through terminal block; L/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet
Description
Double-deck terminal block; Through/through terminal block; L/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - 2000-2201 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block
2000-2201
Double-deck terminal block - Through terminal block 2000-2201
Double-deck terminal block; Through/through terminal block; L/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray

Double-deck terminal block; Through/through terminal block; L/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2000-2201-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-2201-ND
Terminal Blocks - Din Rail, Channel 2946-2000-2201-ND
DOUBLE-DECK TERMINAL BLOCK; THRO

DOUBLE-DECK TERMINAL BLOCK; THRO

Buy Now Datasheet
DIN Rail Terminal Blocks - 2532928 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2532928
DIN Rail Terminal Blocks 2532928
WAGO 2000-2201 DIN Rail Terminal Block

WAGO 2000-2201 DIN Rail Terminal Block

Supplier's Site
Dbl Deck Tb, Din Rail, 2Pos, 16Awg; No. Of Positions Wago - 44W5093 - Newark, An Avnet Company
Chicago, IL, United States
Dbl Deck Tb, Din Rail, 2Pos, 16Awg; No. Of Positions Wago
44W5093
Dbl Deck Tb, Din Rail, 2Pos, 16Awg; No. Of Positions Wago 44W5093
DBL DECK TB, DIN RAIL, 2POS, 16AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:13.5A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes

DBL DECK TB, DIN RAIL, 2POS, 16AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:13.5A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 65321116 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
65321116
Terminal Blk/Strip Wiring Dev 65321116
DOUBLE-DECK TERMINAL BLOCK, THROUGH/THROUGH TERMINAL BLOCK, L/L, WITHOUT MARKER CARRIER, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 1 MM², PUSH-IN CAGE CLAMP®, 1,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

DOUBLE-DECK TERMINAL BLOCK, THROUGH/THROUGH TERMINAL BLOCK, L/L, WITHOUT MARKER CARRIER, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 1 MM², PUSH-IN CAGE CLAMP®, 1,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2000-2201 2946-2000-2201-ND 2532928 44W5093 65321116
Product Name Double-deck terminal block - Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Dbl Deck Tb, Din Rail, 2Pos, 16Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 350 volts 300 volts 500 volts
Current Rating 13.5 amps 13.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DIN Rail Terminal Blocks - 2783286 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
Through terminal block - 2000-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers