Marathon Special Products Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Marathon Special Products 671GP 03

Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Marathon Special Products - 03C1978 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Marathon Special Products
03C1978
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Marathon Special Products 03C1978
TERMINAL BLOCK, BARRIER, 3 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:250V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11.1mm; Rated Current:20A; Rated Voltage:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 03C1978
Product Name Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Marathon Special Products
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Miniature Turret Term Board - 15277 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 25
Body Material Glass Epoxy
View Details