Marathon Special Products Terminal Strip 670ARZ21

Description
" ONE PIECE, DOUBLE ROW TYPE 8.53 INCH L X 0.87 INCH W X 0.48 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 130 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 21 CIRCUIT(S) MARATHON[R] BRAND 670A RZ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 8.53 INCH L X 0.87 INCH W X 0.48 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 130 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 21 CIRCUIT(S) MARATHON[R] BRAND 670A RZ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 670ARZ21 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
670ARZ21
Terminal Strip 670ARZ21
" ONE PIECE, DOUBLE ROW TYPE 8.53 INCH L X 0.87 INCH W X 0.48 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 130 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 21 CIRCUIT(S) MARATHON[R] BRAND 670A RZ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 8.53 INCH L X 0.87 INCH W X 0.48 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 130 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 21 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 670A RZ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 670ARZ21
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 130 C (266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6791 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details