Marathon Special Products Terminal Block, 8 Position, 22-12Awg; No. Of Rows Marathon Special Products 670AGP08PSB

Description
TERMINAL BLOCK, 8 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:250V; Product Range:-; No. of Rows:2Rows RoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK, 8 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:250V; Product Range:-; No. of Rows:2Rows RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 8 Position, 22-12Awg; No. Of Rows Marathon Special Products - 33M6393 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 8 Position, 22-12Awg; No. Of Rows Marathon Special Products
33M6393
Terminal Block, 8 Position, 22-12Awg; No. Of Rows Marathon Special Products 33M6393
TERMINAL BLOCK, 8 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:250V; Product Range:-; No. of Rows:2Rows RoHS Compliant: No

TERMINAL BLOCK, 8 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:250V; Product Range:-; No. of Rows:2Rows RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 33M6393
Product Name Terminal Block, 8 Position, 22-12Awg; No. Of Rows Marathon Special Products
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MSGXX006 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Triple-deck terminal block - Ground terminal block - 2002-3207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers