Marathon Special Products Terminal Blk/Strip Wiring Dev 670A-GP-18

Description
TERMINAL BLOCK, BARRIER, 18POS, 22-12AWG; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; CONNECTOR MOUNTING:PANEL; PITCH SPACING:9.5MM; NO. OF CONTACTS:18; WI. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, BARRIER, 18POS, 22-12AWG; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; CONNECTOR MOUNTING:PANEL; PITCH SPACING:9.5MM; NO. OF CONTACTS:18; WI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 48483106 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48483106
Terminal Blk/Strip Wiring Dev 48483106
TERMINAL BLOCK, BARRIER, 18POS, 22-12AWG; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; CONNECTOR MOUNTING:PANEL; PITCH SPACING:9.5MM; NO. OF CONTACTS:18; WI. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, BARRIER, 18POS, 22-12AWG; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; CONNECTOR MOUNTING:PANEL; PITCH SPACING:9.5MM; NO. OF CONTACTS:18; WI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 48483106
Product Name Terminal Blk/Strip Wiring Dev
Mounting Options Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details