Marathon Special Products Terminal Strip 621RZ123767

Description
" ONE PIECE, DOUBLE ROW TYPE 6 INCH L X 1.38 INCH W X 0.75 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 110 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL EXTERNAL TOOTH LOCK WASHER WITH #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 12 CIRCUIT(S) MARATHON. BRAND 621 RZ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6 INCH L X 1.38 INCH W X 0.75 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 110 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL EXTERNAL TOOTH LOCK WASHER WITH #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 12 CIRCUIT(S) MARATHON. BRAND 621 RZ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 621RZ123767 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
621RZ123767
Terminal Strip 621RZ123767
" ONE PIECE, DOUBLE ROW TYPE 6 INCH L X 1.38 INCH W X 0.75 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE 110 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL EXTERNAL TOOTH LOCK WASHER WITH #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 12 CIRCUIT(S) MARATHON. BRAND 621 RZ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6 INCH L X 1.38 INCH W X 0.75 INCH H SIZE
  • 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
  • NO COVER TYPE
  • 110 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • EXTERNAL TOOTH LOCK WASHER WITH #6-32 X 0.25 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
  • 12 CIRCUIT(S)
  • MARATHON. BRAND
  • 621 RZ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 621RZ123767
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 110 C (230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Screwless Terminal Blocks - MCQXXP001 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Elevator
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Sensor supply terminal block - 2000-5372 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers