"
ONE PIECE, DOUBLE ROW TYPE
5.78 INCH L X 2 INCH W X 0.94 INCH H SIZE
12 TO 4 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
70 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
#12-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
5 CIRCUIT(S)
KULKA. BRAND
604 GP MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
5.78 INCH L X 2 INCH W X 0.94 INCH H SIZE
12 TO 4 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
70 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
#12-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
5 CIRCUIT(S)
KULKA. BRAND
604 GP MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
5.78 INCH L X 2 INCH W X 0.94 INCH H SIZE
12 TO 4 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
70 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
#12-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
5 CIRCUIT(S)
KULKA. BRAND
604 GP MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
5.78 INCH L X 2 INCH W X 0.94 INCH H SIZE
12 TO 4 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
70 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
#12-32 X 0.38 INCH PHILIPS SLOT SCREW TERMINAL TYPE
5 CIRCUIT(S)
KULKA. BRAND
604 GP MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
604GP05PSB
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark